Schneider Electric Motors - AC, DC BMH0702T16A2A

Description
MOTOR 70MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet
Description
MOTOR 70MM IP54 KEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702T16A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702T16A2A-ND
Motors - AC, DC 4008-BMH0702T16A2A-ND
MOTOR 70MM IP54 KEY ENC SINGLE16

MOTOR 70MM IP54 KEY ENC SINGLE16

Buy Now Datasheet
Servo Motors - 653981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
653981
Servo Motors 653981
Schneider Electric BMH0702T16A2A

Schneider Electric BMH0702T16A2A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors AC Servomotors
Product Number 4008-BMH0702T16A2A-ND 653981
Product Name Motors - AC, DC Servo Motors
Output Power 1.21 HP 0.0020 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A1530U-EJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 7000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-02AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.2680 HP
Shaft Speed 7000 rpm
View Details