Schneider Electric Motors - AC, DC BMH0702T06A2A

Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702T06A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702T06A2A-ND
Motors - AC, DC 4008-BMH0702T06A2A-ND
MOTOR 70MM IP54 NOKEY ENC SINGLE

MOTOR 70MM IP54 NOKEY ENC SINGLE

Buy Now Datasheet
Servo Motors - 2887151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2887151
Servo Motors 2887151
Schneider Electric BMH0702T06A2A

Schneider Electric BMH0702T06A2A

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category AC Servomotors AC Servomotors
Product Number 4008-BMH0702T06A2A-ND 2887151
Product Name Motors - AC, DC Servo Motors
Output Power 1.21 HP 0.8041 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Specs
Shaft Speed 2500 rpm
View Details
Rotary Servo Motor - SGM7A-40D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details