Schneider Electric Motors - AC, DC BMH0702T01A2A

Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702T01A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702T01A2A-ND
Motors - AC, DC 4008-BMH0702T01A2A-ND
MOTOR 70MM IP54 NOKEY ENC SINGLE

MOTOR 70MM IP54 NOKEY ENC SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702T01A2A-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0633F-PK14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-24G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details