Schneider Electric Motors - AC, DC BMH0702P32A1A

Description
MOTOR 70MM IP65 KEY ENC MULTI128
Request a Quote Datasheet
Description
MOTOR 70MM IP65 KEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P32A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P32A1A-ND
Motors - AC, DC 4008-BMH0702P32A1A-ND
MOTOR 70MM IP65 KEY ENC MULTI128

MOTOR 70MM IP65 KEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P32A1A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1003F-CK12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-20AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details