Schneider Electric Motors - AC, DC BMH0702P22F2A

Description
MTR 70MM IP65 NOKEY ENC MULTI128
Request a Quote Datasheet
Description
MTR 70MM IP65 NOKEY ENC MULTI128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P22F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P22F2A-ND
Motors - AC, DC 4008-BMH0702P22F2A-ND
MTR 70MM IP65 NOKEY ENC MULTI128

MTR 70MM IP65 NOKEY ENC MULTI128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P22F2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 400V AC Rotary Servo Motor - HPK-E1815C-SA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7A-02D7F61 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
Servo Motors - 198984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details