Schneider Electric Servo Motors BMH0702P17F2A

Description
Schneider Electric BMH0702P17F2A
Request a Quote Datasheet
Description
Schneider Electric BMH0702P17F2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 2836756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
2836756
Servo Motors 2836756
Schneider Electric BMH0702P17F2A

Schneider Electric BMH0702P17F2A

Supplier's Site
Motors - AC, DC - 4008-BMH0702P17F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P17F2A-ND
Motors - AC, DC 4008-BMH0702P17F2A-ND
MOTOR 70MM IP54 KEY ENC MULTI16

MOTOR 70MM IP54 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category AC Servomotors AC Servomotors
Product Number 2836756 4008-BMH0702P17F2A-ND
Product Name Servo Motors Motors - AC, DC
Output Power 0.9382 HP 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S Series (60mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.8 amps
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7G-75A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details