Schneider Electric Motors - AC, DC BMH0702P07F1A

Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P07F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P07F1A-ND
Motors - AC, DC 4008-BMH0702P07F1A-ND
MTR 70MM IP54 NOKEY ENC MULTI16

MTR 70MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P07F1A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
MP-Series MPF 240V AC Rotary Servo Motor - MPF-A310P-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Continuous Torque 14.0 In-lbs (16.12 kg-cm)
Shaft Speed 5000 rpm
View Details
Servo Motor - 60S01330M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 In-lbs (31.94 kg-cm)
View Details