Schneider Electric Motors - AC, DC BMH0702P07A2A

Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P07A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P07A2A-ND
Motors - AC, DC 4008-BMH0702P07A2A-ND
MOTOR 70MM IP54 NOKEY ENC MULTI1

MOTOR 70MM IP54 NOKEY ENC MULTI1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P07A2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S00230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 50 HP
Continuous Current 0.6000 to 1.8 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A0633F-PJ14AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-C2AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.2010 HP
Shaft Speed 7000 rpm
View Details