Schneider Electric Motors - AC, DC BMH0702P02A1A

Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P02A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P02A1A-ND
Motors - AC, DC 4008-BMH0702P02A1A-ND
MOTOR 70MM IP54 NOKEY ENC MULTI1

MOTOR 70MM IP54 NOKEY ENC MULTI1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P02A1A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0631M-PJ14AS - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 6000 rpm
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-08AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details