Schneider Electric Motors - AC, DC BMH0702P01F2A

Description
MTR 70MM IP54 NOKEY ENC SGL128 A
Request a Quote Datasheet
Description
MTR 70MM IP54 NOKEY ENC SGL128 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0702P01F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0702P01F2A-ND
Motors - AC, DC 4008-BMH0702P01F2A-ND
MTR 70MM IP54 NOKEY ENC SGL128 A

MTR 70MM IP54 NOKEY ENC SGL128 A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0702P01F2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
SGMCS Direct Drive Servomotor - SGMCS-45M - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V; 208-230/240V 60Hz; International Voltages
Phase Three-phase
AC Motor Features Multi-speed
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details