Schneider Electric Motors - AC, DC BMH0701T26A2A

Description
MOTOR 70MM IP65 NOKEY ENC SINGLE
Request a Quote Datasheet
Description
MOTOR 70MM IP65 NOKEY ENC SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T26A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T26A2A-ND
Motors - AC, DC 4008-BMH0701T26A2A-ND
MOTOR 70MM IP65 NOKEY ENC SINGLE

MOTOR 70MM IP65 NOKEY ENC SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T26A2A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-30AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 4.02 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details