Schneider Electric Motors - AC, DC BMH0701T21F2A

Description
MOTOR 70MM IEC 1,4NM IP65/67 690
Request a Quote Datasheet
Description
MOTOR 70MM IEC 1,4NM IP65/67 690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T21F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T21F2A-ND
Motors - AC, DC 4008-BMH0701T21F2A-ND
MOTOR 70MM IEC 1,4NM IP65/67 690

MOTOR 70MM IEC 1,4NM IP65/67 690

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T21F2A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Continuous Torque 11.9 In-lbs (13.78 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXA-20DWA6SA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 2.68 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B320P-RK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Servo Motor - 40S00230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 9 to 25 amps
Continuous Torque 5.0 In-lbs (5.77 kg-cm)
View Details