Schneider Electric Motors - AC, DC BMH0701T11A2A

Description
MOTOR 70MM IP54 KEY ENC SINGLE12
Request a Quote Datasheet
Description
MOTOR 70MM IP54 KEY ENC SINGLE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T11A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T11A2A-ND
Motors - AC, DC 4008-BMH0701T11A2A-ND
MOTOR 70MM IP54 KEY ENC SINGLE12

MOTOR 70MM IP54 KEY ENC SINGLE12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T11A2A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

HPK-Series 460V AC Rotary Servo Motor - HPK-B1307E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 60S00730B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 0.8000 to 2.4 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-10AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details