Schneider Electric Motors - AC, DC BMH0701T11A1A

Description
MOTOR 70MM IP54 KEY ENC SINGLE12
Request a Quote Datasheet
Description
MOTOR 70MM IP54 KEY ENC SINGLE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T11A1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T11A1A-ND
Motors - AC, DC 4008-BMH0701T11A1A-ND
MOTOR 70MM IP54 KEY ENC SINGLE12

MOTOR 70MM IP54 KEY ENC SINGLE12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T11A1A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1308C-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-18G - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details