Schneider Electric Servo Motors BMH0701T07F2A

Description
Schneider Electric BMH0701T07F2A
Request a Quote Datasheet
Description
Schneider Electric BMH0701T07F2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 654437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
654437
Servo Motors 654437
Schneider Electric BMH0701T07F2A

Schneider Electric BMH0701T07F2A

Supplier's Site
Motors - AC, DC - 4008-BMH0701T07F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T07F2A-ND
Motors - AC, DC 4008-BMH0701T07F2A-ND
MTR 70MM IP54 NOKEY ENC MULTI16

MTR 70MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category AC Servomotors AC Servomotors
Product Number 654437 4008-BMH0701T07F2A-ND
Product Name Servo Motors Motors - AC, DC
Output Power 0.0014 HP 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540C-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Rotary Servo Motor - SGM7P-15A7E61D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details