Schneider Electric Motors - AC, DC BMH0701T02A2A

Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet
Description
MOTOR 70MM IP54 NOKEY ENC MULTI1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T02A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T02A2A-ND
Motors - AC, DC 4008-BMH0701T02A2A-ND
MOTOR 70MM IP54 NOKEY ENC MULTI1

MOTOR 70MM IP54 NOKEY ENC MULTI1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T02A2A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003F-PJ14AS - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 4500 rpm
View Details
SGMMV Sigma-5 Mini Rotary Servomotor - SGMMV-B9 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Phase Single-phase; Three-phase
Output Power 14.74 HP
View Details