Schneider Electric Motors - AC, DC BMH0701T01F1A

Description
MTR 70MM IP54 NOKEY ENC SGL128 S
Request a Quote Datasheet
Description
MTR 70MM IP54 NOKEY ENC SGL128 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701T01F1A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701T01F1A-ND
Motors - AC, DC 4008-BMH0701T01F1A-ND
MTR 70MM IP54 NOKEY ENC SGL128 S

MTR 70MM IP54 NOKEY ENC SGL128 S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701T01F1A-ND
Product Name Motors - AC, DC
Output Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Servo Motor - SGM7A-20D7F6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details