Schneider Electric Motors - AC, DC BMH0701P37A2A

Description
MOTOR 70MM IP65 KEY ENC MULTI16
Request a Quote Datasheet
Description
MOTOR 70MM IP65 KEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701P37A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701P37A2A-ND
Motors - AC, DC 4008-BMH0701P37A2A-ND
MOTOR 70MM IP65 KEY ENC MULTI16

MOTOR 70MM IP65 KEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701P37A2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Rotary Servo Motor - SGM7G-13D7FKC - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-RK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details