Schneider Electric Motors - AC, DC BMH0701P36F2A

Description
MOTOR 70MM IP65 KEY ENC SINGLE16
Request a Quote Datasheet
Description
MOTOR 70MM IP65 KEY ENC SINGLE16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701P36F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701P36F2A-ND
Motors - AC, DC 4008-BMH0701P36F2A-ND
MOTOR 70MM IP65 KEY ENC SINGLE16

MOTOR 70MM IP65 KEY ENC SINGLE16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701P36F2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
SGMXA Low Inertia Rotary Servo Motors, 200V (Batteryless) - SGMXA-06AWA6CA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200V
Output Power 0.8711 HP
Shaft Speed 7000 rpm
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motors - 198989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.9248 HP
Continuous Torque 56.6 In-lbs (65.31 kg-cm)
Units Metric
View Details