Schneider Electric Motors - AC, DC BMH0701P26A2A

Description
MOTOR 70MM IP65 NOKEY ENC SINGLE
Request a Quote Datasheet
Description
MOTOR 70MM IP65 NOKEY ENC SINGLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701P26A2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701P26A2A-ND
Motors - AC, DC 4008-BMH0701P26A2A-ND
MOTOR 70MM IP65 NOKEY ENC SINGLE

MOTOR 70MM IP65 NOKEY ENC SINGLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701P26A2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-04AWA6SA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1815C-SB44BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details