Schneider Electric Motors - AC, DC BMH0701P07F2A

Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet
Description
MTR 70MM IP54 NOKEY ENC MULTI16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BMH0701P07F2A-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BMH0701P07F2A-ND
Motors - AC, DC 4008-BMH0701P07F2A-ND
MTR 70MM IP54 NOKEY ENC MULTI16

MTR 70MM IP54 NOKEY ENC MULTI16

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BMH0701P07F2A-ND
Product Name Motors - AC, DC
Output Power 0.9382 HP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shaft Speed 3500 rpm
View Details
Servo Motor - 80S02430B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M542-GK07-14T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 1.13 HP
Continuous Current 2.4 amps
View Details