APC by Schneider Electric Back-UPS CS 500VA, 230V BK500EI

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours

Suppliers

Company
Product
Description
Supplier Links
Back-UPS CS 500VA, 230V - 70125166 - Allied Electronics, Inc.
Fort Worth, TX, USA
Back-UPS CS 500VA, 230V
70125166
Back-UPS CS 500VA, 230V 70125166
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 196-208 V
Input Voltage Adjustable Range: 160-300 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte
Typical Recharge Time: 6 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125166
Product Name Back-UPS CS 500VA, 230V
Compliance CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Uniterruptible Power Supply - 1609-D600E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details