UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):500VA / 300W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:3.4min; Product Range:-; Length:11.2"; Width:3.6" RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, BATTERY BACK-UPS, CS, 500 VA ,BLACK. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 85H1627 | 57441760 |
| Product Name | Ups, 120V, 300W; Power Supply Approvals Apc | Power Supply |
| Regulatory Compliance | RoHS Compliant |