APC BACK-UPS CS 500VA USB 120V
Best Value Battery Backup and Protection for Business Computers.
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-BK500BLK-ND | 70125101 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | UPS, 350Va, 300 Watts, 480 Joules, 6 Outlets |
| Technology | Off-line (Standby) | |
| Outlet Options | Additional Electrical Outlets (Not Backed Up) | |
| Mounting Options | Rack or Tray | |
| Standards / Compliance | cUL | |
| Volt-Amp Rating | 0.5000 kVA | 0.5000 kVA |