APC by Schneider Electric Ups, 230V, 210W; Power Supply Approvals Apc BK350EI

Description
UPS, 230V, 210W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):350VA / 210W; Input Voltage AC Max:266V; Output Voltage:230VAC; Backup Time - Full Load:8.6min; Product Range:-; Length:284mm; Width:91mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 210W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):350VA / 210W; Input Voltage AC Max:266V; Output Voltage:230VAC; Backup Time - Full Load:8.6min; Product Range:-; Length:284mm; Width:91mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 210W; Power Supply Approvals Apc - 66H9520 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 210W; Power Supply Approvals Apc
66H9520
Ups, 230V, 210W; Power Supply Approvals Apc 66H9520
UPS, 230V, 210W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):350VA / 210W; Input Voltage AC Max:266V; Output Voltage:230VAC; Backup Time - Full Load:8.6min; Product Range:-; Length:284mm; Width:91mm RoHS Compliant: Yes

UPS, 230V, 210W; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):350VA / 210W; Input Voltage AC Max:266V; Output Voltage:230VAC; Backup Time - Full Load:8.6min; Product Range:-; Length:284mm; Width:91mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 66H9520
Product Name Ups, 230V, 210W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1236686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details