APC by Schneider Electric UPS; 350 VA; 230 V; 230; IEC-320-C14 Inlet; For MRO; BK Series; CE Marked BK350EI

Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours
Description
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours

Suppliers

Company
Product
Description
Supplier Links
UPS; 350 VA; 230 V; 230; IEC-320-C14 Inlet; For MRO; BK Series; CE Marked - 70124993 - Allied Electronics, Inc.
Fort Worth, TX, USA
UPS; 350 VA; 230 V; 230; IEC-320-C14 Inlet; For MRO; BK Series; CE Marked
70124993
UPS; 350 VA; 230 V; 230; IEC-320-C14 Inlet; For MRO; BK Series; CE Marked 70124993
Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours

Nominal Input Voltage: 230 V
Input Frequency: 50/60 Hz
Input Voltage Range: 196-208 V
Input Voltage Adjustable Range: 160-300 V
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte
Typical Recharge Time: 6 Hours

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70124993
Product Name UPS; 350 VA; 230 V; 230; IEC-320-C14 Inlet; For MRO; BK Series; CE Marked
Compliance CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2405-5 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 0.6000 kVA
View Details