APC by Schneider Electric APC BACK-UPS HS 500VA 120V BH500NET

Description
Features: Surge Protection for Coaxial, Telephone and Network Connections Network Manageable Through Web Browser Power Range from 350-500 VA Four Power Outlets (Two Battery, Two Surge) Input/Output Voltage = 120 V Up to 72 Minutes of Runtime Wall Mountable With Cable Management
Description
Features: Surge Protection for Coaxial, Telephone and Network Connections Network Manageable Through Web Browser Power Range from 350-500 VA Four Power Outlets (Two Battery, Two Surge) Input/Output Voltage = 120 V Up to 72 Minutes of Runtime Wall Mountable With Cable Management

Suppliers

Company
Product
Description
Supplier Links
APC BACK-UPS HS 500VA 120V - 70125116 - Allied Electronics, Inc.
Fort Worth, TX, USA
APC BACK-UPS HS 500VA 120V
70125116
APC BACK-UPS HS 500VA 120V 70125116
Features: Surge Protection for Coaxial, Telephone and Network Connections Network Manageable Through Web Browser Power Range from 350-500 VA Four Power Outlets (Two Battery, Two Surge) Input/Output Voltage = 120 V Up to 72 Minutes of Runtime Wall Mountable With Cable Management

Features:

  • Surge Protection for Coaxial, Telephone and Network Connections
  • Network Manageable Through Web Browser
  • Power Range from 350-500 VA
  • Four Power Outlets (Two Battery, Two Surge)
  • Input/Output Voltage = 120 V
  • Up to 72 Minutes of Runtime
  • Wall Mountable With Cable Management
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125116
Product Name APC BACK-UPS HS 500VA 120V
Protection Surge
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details