APC Back-UPS Connect50 Desktop and Mobile Power Bank; No. of Outlets:2Outlets; Capacity (VA / W):84VA / 50W; Input Voltage AC Max:139V; Output Voltage:-; Backup Time - Full Load:-; Product Range:-; Length:7.7"; Width:7"; Height:2.1"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 31AC3062 |
| Product Name | Apc Back-Ups Connect50 Desktop And Mobile Power Bank; No. Of Outlets Apc |