UPS, 120V, 850VA/450W; Power Supply Approvals:-; No. of Outlets:9Outlets; Capacity (VA / W):850VA / 450W; Input Voltage AC Max:142V; Output Voltage:120V; Backup Time - Full Load:2.7min; Product Range:-; Length:327mm; Width:105mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 14AC5980 |
| Product Name | Ups, 120V, 850Va/450W; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |