APC BACK-UPS 650VA 120V 8 OUTLET
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-BE650G1-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Off-line (Standby) |
| Mounting Options | Desktop |
| Volt-Amp Rating | 0.6500 kVA |