APC by Schneider Electric BACK-UPS; ES 8 OUTLET; 450VA 120V BE450G

Description
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity
Description
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity

Suppliers

Company
Product
Description
Supplier Links
BACK-UPS; ES 8 OUTLET; 450VA 120V - 70125178 - Allied Electronics, Inc.
Fort Worth, TX, USA
BACK-UPS; ES 8 OUTLET; 450VA 120V
70125178
BACK-UPS; ES 8 OUTLET; 450VA 120V 70125178
APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials. Features: Included PowerChute® Safe System Shutdown Software Full Dataline Protection Three-Year Warranty USB Connectivity

APC's Back-UPS® ES Series is now “greener” than ever. The ES 350 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation and to maximize the use of recycled materials.
Features:

  • Included PowerChute® Safe System Shutdown Software
  • Full Dataline Protection
  • Three-Year Warranty
  • USB Connectivity
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number 70125178
Product Name BACK-UPS; ES 8 OUTLET; 450VA 120V
Volt-Amp Rating 0.4500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
Uninterruptible Power Supplies - 7688843 - RS Components, Ltd.
Specs
Technology Line interactive, online
View Details
RUGGED UPS FA10587 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 6 kVA
View Details