Schneider Electric Circuit Breakers BDA161001

Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDA161001-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDA161001-ND
Circuit Breakers 4008-BDA161001-ND
MOLDED CASE CIRCUIT BREAKER 347V

MOLDED CASE CIRCUIT BREAKER 347V

Buy Now Datasheet
Circuit Breaker, 1 Pole, 100A, 240Vac; Product Range Square D By Schneider Electric - 16AC8872 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 100A, 240Vac; Product Range Square D By Schneider Electric
16AC8872
Circuit Breaker, 1 Pole, 100A, 240Vac; Product Range Square D By Schneider Electric 16AC8872
CIRCUIT BREAKER, 1 POLE, 100A, 240VAC; Product Range:PowerPact B Series; Current Rating:100A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 100A, 240VAC; Product Range:PowerPact B Series; Current Rating:100A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BDA161001-ND 16AC8872
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 100A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 100 amps 100 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-65-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-FNB-A2N-54 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 270 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details