Schneider Electric Circuit Breakers BDA160301

Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet
Description
MOLDED CASE CIRCUIT BREAKER 347V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-BDA160301-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-BDA160301-ND
Circuit Breakers 4008-BDA160301-ND
MOLDED CASE CIRCUIT BREAKER 347V

MOLDED CASE CIRCUIT BREAKER 347V

Buy Now Datasheet
Circuit Breaker, 1 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric - 16AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric
16AC8863
Circuit Breaker, 1 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric 16AC8863
CIRCUIT BREAKER, 1 POLE, 30A, 240VAC; Product Range:PowerPact B Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 30A, 240VAC; Product Range:PowerPact B Series; Current Rating:30A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-BDA160301-ND 16AC8863
Product Name Circuit Breakers Circuit Breaker, 1 Pole, 30A, 240Vac; Product Range Square D By Schneider Electric
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117214 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-2836-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU05R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details