Schneider Electric Motors - AC, DC BCH2MR4512CF6C

Description
180MM, 4.5KW, IP65, WO KEY, BRK,
Request a Quote Datasheet
Description
180MM, 4.5KW, IP65, WO KEY, BRK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MR4512CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MR4512CF6C-ND
Motors - AC, DC 4008-BCH2MR4512CF6C-ND
180MM, 4.5KW, IP65, WO KEY, BRK,

180MM, 4.5KW, IP65, WO KEY, BRK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MR4512CF6C-ND
Product Name Motors - AC, DC
Output Power 6.03 HP
Continuous Torque 253.6 In-lbs (292 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1613C-SA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-1ZI - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details