Schneider Electric Motors - AC, DC BCH2MR3523CF6C

Description
180MM, 3.5KW, IP65, W/ KEY, BRK,
Request a Quote Datasheet
Description
180MM, 3.5KW, IP65, W/ KEY, BRK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MR3523CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MR3523CF6C-ND
Motors - AC, DC 4008-BCH2MR3523CF6C-ND
180MM, 3.5KW, IP65, W/ KEY, BRK,

180MM, 3.5KW, IP65, W/ KEY, BRK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MR3523CF6C-ND
Product Name Motors - AC, DC
Output Power 4.69 HP
Continuous Torque 147.8 In-lbs (170 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2546 HP
Continuous Current 5.4 amps
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-40AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1613C-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details