Schneider Electric Motors - AC, DC BCH2MR3013CF6C

Description
180MM, 3KW, IP65, W/ KEY, BRK, M
Request a Quote Datasheet
Description
180MM, 3KW, IP65, W/ KEY, BRK, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MR3013CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MR3013CF6C-ND
Motors - AC, DC 4008-BCH2MR3013CF6C-ND
180MM, 3KW, IP65, W/ KEY, BRK, M

180MM, 3KW, IP65, W/ KEY, BRK, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MR3013CF6C-ND
Product Name Motors - AC, DC
Output Power 4.02 HP
Continuous Torque 169.1 In-lbs (195 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S00730M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B420P-HK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Direct Drive Servo Motor - SGM7F-1AM - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
Servo Motors - 198990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.51 HP
Continuous Current 28.6 amps
Continuous Torque 269.9 In-lbs (311 kg-cm)
View Details