Schneider Electric Motors - AC, DC BCH2MR2022CF6C

Description
180MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet
Description
180MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MR2022CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MR2022CF6C-ND
Motors - AC, DC 4008-BCH2MR2022CF6C-ND
180MM, 2KW, IP65, WO KEY, BRK, M

180MM, 2KW, IP65, WO KEY, BRK, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MR2022CF6C-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 84.5 In-lbs (97.43 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
Direct Drive Servo Motor - SGM7F-16D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B330P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
2 suppliers