Schneider Electric Motors - AC, DC BCH2MM2022CF6C

Description
130MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet
Description
130MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM2022CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM2022CF6C-ND
Motors - AC, DC 4008-BCH2MM2022CF6C-ND
130MM, 2KW, IP65, WO KEY, BRK, M

130MM, 2KW, IP65, WO KEY, BRK, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM2022CF6C-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 84.5 In-lbs (97.43 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Sigma-7 Servo Rotary Motors - Hygienic Stainless - M542-GK07-04T9 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 1.13 HP
Continuous Current 2.4 amps
View Details
Kinetix VP Low Inertia Servo Motor - VPL-A1003E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details