Schneider Electric Motors - AC, DC BCH2MM2022CA6C

Description
130MM, 2KW, IP65, WO KEY, MIL CO
Request a Quote Datasheet
Description
130MM, 2KW, IP65, WO KEY, MIL CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM2022CA6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM2022CA6C-ND
Motors - AC, DC 4008-BCH2MM2022CA6C-ND
130MM, 2KW, IP65, WO KEY, MIL CO

130MM, 2KW, IP65, WO KEY, MIL CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM2022CA6C-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 84.5 In-lbs (97.43 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-40AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Servo Motor - 80S03230B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 200 HP
Continuous Current 5.5 to 16.5 amps
Continuous Torque 0.6 In-lbs (0.7345 kg-cm)
View Details