Schneider Electric Servo Motors BCH2MM1523CA6C

Description
Schneider Electric BCH2MM1523CA6C
Request a Quote Datasheet
Description
Schneider Electric BCH2MM1523CA6C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 1110826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
1110826
Servo Motors 1110826
Schneider Electric BCH2MM1523CA6C

Schneider Electric BCH2MM1523CA6C

Supplier's Site
Motors - AC, DC - 4008-BCH2MM1523CA6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM1523CA6C-ND
Motors - AC, DC 4008-BCH2MM1523CA6C-ND
130MM, 1.5KW, IP65, W/ KEY, MIL

130MM, 1.5KW, IP65, W/ KEY, MIL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Servomotors AC Servomotors
Product Number 1110826 4008-BCH2MM1523CA6C-ND
Product Name Servo Motors Motors - AC, DC
Continuous Torque 126.5 In-lbs (146 kg-cm) 63.4 In-lbs (73.08 kg-cm)
Units Metric English
Shaft Size 0.866 inch (22.0 mm)
Shaft Speed 3000 rpm 3000 rpm
Diameter / Width 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 3537662 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details