Schneider Electric Motors - AC, DC BCH2MM1522CA6C

Description
130MM, 1.5KW, IP65, WO KEY, MIL
Request a Quote Datasheet
Description
130MM, 1.5KW, IP65, WO KEY, MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM1522CA6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM1522CA6C-ND
Motors - AC, DC 4008-BCH2MM1522CA6C-ND
130MM, 1.5KW, IP65, WO KEY, MIL

130MM, 1.5KW, IP65, WO KEY, MIL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM1522CA6C-ND
Product Name Motors - AC, DC
Output Power 2.01 HP
Continuous Torque 63.4 In-lbs (73.08 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A0633C-PK12AS - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 2500 rpm
View Details
Servo Motor - 142S Series (142mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 2.1 HP
Continuous Current 7.9 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-25AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details