Schneider Electric Motors - AC, DC BCH2MM0912CF6C

Description
130MM, 900W, IP65, WO KEY, BRK,
Request a Quote Datasheet
Description
130MM, 900W, IP65, WO KEY, BRK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM0912CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM0912CF6C-ND
Motors - AC, DC 4008-BCH2MM0912CF6C-ND
130MM, 900W, IP65, WO KEY, BRK,

130MM, 900W, IP65, WO KEY, BRK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM0912CF6C-ND
Product Name Motors - AC, DC
Output Power 1.21 HP
Continuous Torque 76.0 In-lbs (87.63 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E2010C-SA42BA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7J-04D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details