Schneider Electric Motors - AC, DC BCH2MM0813CF6C

Description
130MM, 850W, IP65, W/ KEY, BRK,
Request a Quote Datasheet
Description
130MM, 850W, IP65, W/ KEY, BRK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM0813CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM0813CF6C-ND
Motors - AC, DC 4008-BCH2MM0813CF6C-ND
130MM, 850W, IP65, W/ KEY, BRK,

130MM, 850W, IP65, W/ KEY, BRK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM0813CF6C-ND
Product Name Motors - AC, DC
Output Power 1.14 HP
Continuous Torque 47.7 In-lbs (55.01 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A520K-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Servo Motor - 60S00730B5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 50 HP
Continuous Current 1.4 to 4.2 amps
Continuous Torque 0.2 In-lbs (0.1845 kg-cm)
View Details
Sigma-7 Direct Drive Servo Motor - SGM7D-06K - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Shaft Orientation In-line; Hollow
Motor Shape Cylindrical Body
View Details