Schneider Electric Motors - AC, DC BCH2MM0613CF6C

Description
130MM, 600W, IP65, W/ KEY, BRK,
Request a Quote Datasheet
Description
130MM, 600W, IP65, W/ KEY, BRK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MM0613CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MM0613CF6C-ND
Motors - AC, DC 4008-BCH2MM0613CF6C-ND
130MM, 600W, IP65, W/ KEY, BRK,

130MM, 600W, IP65, W/ KEY, BRK,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MM0613CF6C-ND
Product Name Motors - AC, DC
Output Power 0.8041 HP
Continuous Torque 50.7 In-lbs (58.47 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 40S Series (40mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 100 HP
Continuous Current 1.4 amps
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-08AWA61A2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.01 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
AC Servo Motors, Drives and Controllers - EM1 Series - HIWIN Corporation
Specs
Output Power 0.0670 to 2.68 HP
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1307E-MA42AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details