Schneider Electric Motors - AC, DC BCH2MBA533CF5C

Description
40MM 50W IP65 W/KEY BRK LEADS
Request a Quote Datasheet
Description
40MM 50W IP65 W/KEY BRK LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2MBA533CF5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MBA533CF5C-ND
Motors - AC, DC 4008-BCH2MBA533CF5C-ND
40MM 50W IP65 W/KEY BRK LEADS

40MM 50W IP65 W/KEY BRK LEADS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2MBA533CF5C-ND
Product Name Motors - AC, DC
Output Power 0.0670 HP
Continuous Torque 1.4 In-lbs (1.64 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80S03230M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B540K-SJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 171.7 In-lbs (198 kg-cm)
Shaft Speed 4000 rpm
View Details
SGMXA Low Inertia Rotary Servo Motors - SGMXA-02AWA6EA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details