Schneider Electric Servo Motors BCH2MBA533CA5C

Description
Schneider Electric BCH2MBA533CA5C
Request a Quote Datasheet
Description
Schneider Electric BCH2MBA533CA5C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 1110817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
1110817
Servo Motors 1110817
Schneider Electric BCH2MBA533CA5C

Schneider Electric BCH2MBA533CA5C

Supplier's Site
Motors - AC, DC - 4008-BCH2MBA533CA5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MBA533CA5C-ND
Motors - AC, DC 4008-BCH2MBA533CA5C-ND
40MM, 50W, IP65, W/ KEY, LEADS

40MM, 50W, IP65, W/ KEY, LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Servomotors AC Servomotors
Product Number 1110817 4008-BCH2MBA533CA5C-ND
Product Name Servo Motors Motors - AC, DC
Continuous Torque 4.2 In-lbs (4.9 kg-cm) 1.4 In-lbs (1.64 kg-cm)
Units Metric English
Shaft Size 0.315 inch (8.0 mm)
Shaft Speed 5000 rpm 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX52 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details