Schneider Electric Servo Motors BCH2MB0133CA5C

Description
Schneider Electric BCH2MB0133CA5C
Request a Quote Datasheet
Description
Schneider Electric BCH2MB0133CA5C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 1110818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
1110818
Servo Motors 1110818
Schneider Electric BCH2MB0133CA5C

Schneider Electric BCH2MB0133CA5C

Supplier's Site
Motors - AC, DC - 4008-BCH2MB0133CA5C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2MB0133CA5C-ND
Motors - AC, DC 4008-BCH2MB0133CA5C-ND
40MM, 100W, IP65, W/KEY, LEADS

40MM, 100W, IP65, W/KEY, LEADS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Servomotors AC Servomotors
Product Number 1110818 4008-BCH2MB0133CA5C-ND
Product Name Servo Motors Motors - AC, DC
Continuous Torque 8.5 In-lbs (9.8 kg-cm) 2.8 In-lbs (3.24 kg-cm)
Units Metric English
Shaft Size 0.315 inch (8.0 mm)
Shaft Speed 5000 rpm 5000 rpm
Diameter / Width 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details