Schneider Electric Motors - AC, DC BCH2LH2032CF6C

Description
100MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet
Description
100MM, 2KW, IP65, WO KEY, BRK, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LH2032CF6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LH2032CF6C-ND
Motors - AC, DC 4008-BCH2LH2032CF6C-ND
100MM, 2KW, IP65, WO KEY, BRK, M

100MM, 2KW, IP65, WO KEY, BRK, M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LH2032CF6C-ND
Product Name Motors - AC, DC
Output Power 2.68 HP
Continuous Torque 56.4 In-lbs (65.01 kg-cm)
Units English
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 60S01330M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
HPK-Series 460V AC Rotary Servo Motor - HPK-B1310C-SB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 1500 rpm
View Details
Rotary Servo Motor - SGM7G-05A7D6C - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details