Schneider Electric BCH2LH1033CA6C
100MM, 1KW, IP65, W/ KEY, MIL CO
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | DC Servomotors | AC Servomotors |
| Product Number | 1110824 | 4008-BCH2LH1033CA6C-ND |
| Product Name | Servo Motors | Motors - AC, DC |
| Continuous Torque | 84.4 In-lbs (97.35 kg-cm) | 28.1 In-lbs (32.45 kg-cm) |
| Units | Metric | English |
| Shaft Size | 0.866 inch (22.0 mm) | |
| Shaft Speed | 5000 rpm | 5000 rpm |
| Diameter / Width | 3.94 inch (100 mm) |