Schneider Electric Motors - AC, DC BCH2LH1032CA6C

Description
100MM, 1KW, IP65, WO KEY, MIL CO
Request a Quote Datasheet
Description
100MM, 1KW, IP65, WO KEY, MIL CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 4008-BCH2LH1032CA6C-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
4008-BCH2LH1032CA6C-ND
Motors - AC, DC 4008-BCH2LH1032CA6C-ND
100MM, 1KW, IP65, WO KEY, MIL CO

100MM, 1KW, IP65, WO KEY, MIL CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 4008-BCH2LH1032CA6C-ND
Product Name Motors - AC, DC
Output Power 1.34 HP
Continuous Torque 28.1 In-lbs (32.45 kg-cm)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A310F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Servo Motor - 80S Series (80mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 6.2 amps
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M431-NN0B-2KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400
Output Power 0.8041 HP
Continuous Current 1.6 amps
View Details